multicomp PRO Power Cord, Nema 5-15P-Free End, 6Ft; Connector To Connector Multicomp Pro MP005984

Description
POWER CORD, NEMA 5-15P-FREE END, 6FT; Connector to Connector:NEMA 5-15P to Free End; Cable Length - Metric:1.83m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6ft
Datasheet
Description
POWER CORD, NEMA 5-15P-FREE END, 6FT; Connector to Connector:NEMA 5-15P to Free End; Cable Length - Metric:1.83m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6ft
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Nema 5-15P-Free End, 6Ft; Connector To Connector Multicomp Pro - 12AJ6616 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema 5-15P-Free End, 6Ft; Connector To Connector Multicomp Pro
12AJ6616
Power Cord, Nema 5-15P-Free End, 6Ft; Connector To Connector Multicomp Pro 12AJ6616
POWER CORD, NEMA 5-15P-FREE END, 6FT; Connector to Connector:NEMA 5-15P to Free End; Cable Length - Metric:1.83m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6ft

POWER CORD, NEMA 5-15P-FREE END, 6FT; Connector to Connector:NEMA 5-15P to Free End; Cable Length - Metric:1.83m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6ft

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 12AJ6616
Product Name Power Cord, Nema 5-15P-Free End, 6Ft; Connector To Connector Multicomp Pro
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
USB CABLES - 10114548-0150LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details