multicomp PRO Power Cord, Nema 5-15P/iec C13, 9.8Ft; Connector To Connector Multicomp Pro MP005981

Description
POWER CORD, NEMA 5-15P/IEC C13, 9.8FT; Connector to Connector:NEMA 5-15P to IEC 60320 C13; Cable Length - Metric:3m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:9.8ft
Datasheet
Description
POWER CORD, NEMA 5-15P/IEC C13, 9.8FT; Connector to Connector:NEMA 5-15P to IEC 60320 C13; Cable Length - Metric:3m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:9.8ft
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Nema 5-15P/iec C13, 9.8Ft; Connector To Connector Multicomp Pro - 12AJ6613 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema 5-15P/iec C13, 9.8Ft; Connector To Connector Multicomp Pro
12AJ6613
Power Cord, Nema 5-15P/iec C13, 9.8Ft; Connector To Connector Multicomp Pro 12AJ6613
POWER CORD, NEMA 5-15P/IEC C13, 9.8FT; Connector to Connector:NEMA 5-15P to IEC 60320 C13; Cable Length - Metric:3m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:9.8ft

POWER CORD, NEMA 5-15P/IEC C13, 9.8FT; Connector to Connector:NEMA 5-15P to IEC 60320 C13; Cable Length - Metric:3m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:9.8ft

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 12AJ6613
Product Name Power Cord, Nema 5-15P/iec C13, 9.8Ft; Connector To Connector Multicomp Pro
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-2010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details