multicomp PRO Power Cord, Nema 5-15P-Free End, 6.6Ft; Connector To Connector Multicomp Pro MP005979

Description
POWER CORD, NEMA 5-15P-FREE END, 6.6FT; Connector to Connector:NEMA 5-15P to Free End; Cable Length - Metric:2m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6.6ft
Datasheet
Description
POWER CORD, NEMA 5-15P-FREE END, 6.6FT; Connector to Connector:NEMA 5-15P to Free End; Cable Length - Metric:2m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6.6ft
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Nema 5-15P-Free End, 6.6Ft; Connector To Connector Multicomp Pro - 12AJ6611 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema 5-15P-Free End, 6.6Ft; Connector To Connector Multicomp Pro
12AJ6611
Power Cord, Nema 5-15P-Free End, 6.6Ft; Connector To Connector Multicomp Pro 12AJ6611
POWER CORD, NEMA 5-15P-FREE END, 6.6FT; Connector to Connector:NEMA 5-15P to Free End; Cable Length - Metric:2m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6.6ft

POWER CORD, NEMA 5-15P-FREE END, 6.6FT; Connector to Connector:NEMA 5-15P to Free End; Cable Length - Metric:2m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6.6ft

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 12AJ6611
Product Name Power Cord, Nema 5-15P-Free End, 6.6Ft; Connector To Connector Multicomp Pro
Cord Length 78.74 inch (2000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details
North America NEMA 5-15 Power Cord - 70413000305 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; Ul 62
Number of Conductors 3; 3
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details