multicomp PRO Power Cord, Nema 5-15P/nema 5-15R, 10Ft; Connector To Connector Multicomp Pro MP005978

Description
POWER CORD, NEMA 5-15P/NEMA 5-15R, 10FT; Connector to Connector:NEMA 5-15P to NEMA 5-15R; Cable Length - Metric:3.05m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:10ft
Datasheet
Description
POWER CORD, NEMA 5-15P/NEMA 5-15R, 10FT; Connector to Connector:NEMA 5-15P to NEMA 5-15R; Cable Length - Metric:3.05m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:10ft
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Nema 5-15P/nema 5-15R, 10Ft; Connector To Connector Multicomp Pro - 12AJ6610 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema 5-15P/nema 5-15R, 10Ft; Connector To Connector Multicomp Pro
12AJ6610
Power Cord, Nema 5-15P/nema 5-15R, 10Ft; Connector To Connector Multicomp Pro 12AJ6610
POWER CORD, NEMA 5-15P/NEMA 5-15R, 10FT; Connector to Connector:NEMA 5-15P to NEMA 5-15R; Cable Length - Metric:3.05m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:10ft

POWER CORD, NEMA 5-15P/NEMA 5-15R, 10FT; Connector to Connector:NEMA 5-15P to NEMA 5-15R; Cable Length - Metric:3.05m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:10ft

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 12AJ6610
Product Name Power Cord, Nema 5-15P/nema 5-15R, 10Ft; Connector To Connector Multicomp Pro
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

OBD 2 J1962 male to female OBD wires with braided hose - QLC16098 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details