multicomp PRO Power Cord, Nema 5-15P/iec C5, 6Ft; Connector To Connector Multicomp Pro MP005975

Description
POWER CORD, NEMA 5-15P/IEC C5, 6FT; Connector to Connector:NEMA 5-15P to IEC 60320 C5; Cable Length - Metric:1.83m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6ft
Description
POWER CORD, NEMA 5-15P/IEC C5, 6FT; Connector to Connector:NEMA 5-15P to IEC 60320 C5; Cable Length - Metric:1.83m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6ft
Datasheet
Datasheet Summary
Powered by GS/AI

The Power Cord, NEMA 5-15P to IEC60320-C5, measures 6 feet in length and is designed for reliable electrical connections. It features a NEMA 5-15P plug and an IEC60320-C5 connector, suitable for various electronic devices. The cord is rated for 10A and 125V, making it appropriate for standard power applications. The construction includes nickel-plated terminals for enhanced conductivity and durability. The product has undergone several tests, including a Hi-Pot test at 1500V for 1 second, ensuring safety and performance standards. The materials used comply with non-toxic standards, making it a safe choice for use in various environments. This power cord is ideal for engineers seeking a dependable solution for connecting devices requiring a NEMA to IEC power connection.

Datasheet Summary
Powered by GS/AI

The Power Cord, NEMA 5-15P to IEC60320-C5, measures 6 feet in length and is designed for reliable electrical connections. It features a NEMA 5-15P plug and an IEC60320-C5 connector, suitable for various electronic devices. The cord is rated for 10A and 125V, making it appropriate for standard power applications. The construction includes nickel-plated terminals for enhanced conductivity and durability. The product has undergone several tests, including a Hi-Pot test at 1500V for 1 second, ensuring safety and performance standards. The materials used comply with non-toxic standards, making it a safe choice for use in various environments. This power cord is ideal for engineers seeking a dependable solution for connecting devices requiring a NEMA to IEC power connection.

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Nema 5-15P/iec C5, 6Ft; Connector To Connector Multicomp Pro - 12AJ6607 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema 5-15P/iec C5, 6Ft; Connector To Connector Multicomp Pro
12AJ6607
Power Cord, Nema 5-15P/iec C5, 6Ft; Connector To Connector Multicomp Pro 12AJ6607
POWER CORD, NEMA 5-15P/IEC C5, 6FT; Connector to Connector:NEMA 5-15P to IEC 60320 C5; Cable Length - Metric:1.83m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6ft

POWER CORD, NEMA 5-15P/IEC C5, 6FT; Connector to Connector:NEMA 5-15P to IEC 60320 C5; Cable Length - Metric:1.83m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6ft

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 12AJ6607
Product Name Power Cord, Nema 5-15P/iec C5, 6Ft; Connector To Connector Multicomp Pro
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII to DB9 female twisting with fabric tie - QLC16103 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details