multicomp PRO Power Cord, Nema 5-15P-Free End, 9.8Ft; Connector To Connector Multicomp Pro MP005974

Description
POWER CORD, NEMA 5-15P-FREE END, 9.8FT; Connector to Connector:NEMA 5-15P to Free End; Cable Length - Metric:3m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:9.8ft
Datasheet
Description
POWER CORD, NEMA 5-15P-FREE END, 9.8FT; Connector to Connector:NEMA 5-15P to Free End; Cable Length - Metric:3m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:9.8ft
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Nema 5-15P-Free End, 9.8Ft; Connector To Connector Multicomp Pro - 12AJ6606 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema 5-15P-Free End, 9.8Ft; Connector To Connector Multicomp Pro
12AJ6606
Power Cord, Nema 5-15P-Free End, 9.8Ft; Connector To Connector Multicomp Pro 12AJ6606
POWER CORD, NEMA 5-15P-FREE END, 9.8FT; Connector to Connector:NEMA 5-15P to Free End; Cable Length - Metric:3m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:9.8ft

POWER CORD, NEMA 5-15P-FREE END, 9.8FT; Connector to Connector:NEMA 5-15P to Free End; Cable Length - Metric:3m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:9.8ft

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 12AJ6606
Product Name Power Cord, Nema 5-15P-Free End, 9.8Ft; Connector To Connector Multicomp Pro
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Truck J1708 overmolding 6pin to DB9 female - QLC16018 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3050LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details