multicomp PRO Power Cord, Nema 5-15P-Free End, 15Ft; Connector To Connector Multicomp Pro MP005972

Description
POWER CORD, NEMA 5-15P-FREE END, 15FT; Connector to Connector:NEMA 5-15P to Free End; Cable Length - Metric:4.57m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:15ft
Datasheet
Description
POWER CORD, NEMA 5-15P-FREE END, 15FT; Connector to Connector:NEMA 5-15P to Free End; Cable Length - Metric:4.57m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:15ft
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Nema 5-15P-Free End, 15Ft; Connector To Connector Multicomp Pro - 12AJ6604 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema 5-15P-Free End, 15Ft; Connector To Connector Multicomp Pro
12AJ6604
Power Cord, Nema 5-15P-Free End, 15Ft; Connector To Connector Multicomp Pro 12AJ6604
POWER CORD, NEMA 5-15P-FREE END, 15FT; Connector to Connector:NEMA 5-15P to Free End; Cable Length - Metric:4.57m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:15ft

POWER CORD, NEMA 5-15P-FREE END, 15FT; Connector to Connector:NEMA 5-15P to Free End; Cable Length - Metric:4.57m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:15ft

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 12AJ6604
Product Name Power Cord, Nema 5-15P-Free End, 15Ft; Connector To Connector Multicomp Pro
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

OBD Male to J1939 9pin and J1708 overmolded - QLC16068 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-2030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details