multicomp PRO Power Cord, Nema 5-15P/iec C13, 12Ft; Connector To Connector Multicomp Pro MP005969

Description
POWER CORD, NEMA 5-15P/IEC C13, 12FT; Connector to Connector:90° NEMA 5-15P to IEC 60320 C13; Cable Length - Metric:3.65m; Current Rating:-; Voltage Rating:-; Jacket Color:Grey; Product Range:-; Cable Length - Imperial:12ft
Datasheet
Description
POWER CORD, NEMA 5-15P/IEC C13, 12FT; Connector to Connector:90° NEMA 5-15P to IEC 60320 C13; Cable Length - Metric:3.65m; Current Rating:-; Voltage Rating:-; Jacket Color:Grey; Product Range:-; Cable Length - Imperial:12ft
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Nema 5-15P/iec C13, 12Ft; Connector To Connector Multicomp Pro - 12AJ6601 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema 5-15P/iec C13, 12Ft; Connector To Connector Multicomp Pro
12AJ6601
Power Cord, Nema 5-15P/iec C13, 12Ft; Connector To Connector Multicomp Pro 12AJ6601
POWER CORD, NEMA 5-15P/IEC C13, 12FT; Connector to Connector:90° NEMA 5-15P to IEC 60320 C13; Cable Length - Metric:3.65m; Current Rating:-; Voltage Rating:-; Jacket Color:Grey; Product Range:-; Cable Length - Imperial:12ft

POWER CORD, NEMA 5-15P/IEC C13, 12FT; Connector to Connector:90° NEMA 5-15P to IEC 60320 C13; Cable Length - Metric:3.65m; Current Rating:-; Voltage Rating:-; Jacket Color:Grey; Product Range:-; Cable Length - Imperial:12ft

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 12AJ6601
Product Name Power Cord, Nema 5-15P/iec C13, 12Ft; Connector To Connector Multicomp Pro
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

OBD Right angel overmolding extension cable to blunt cut - QLC16039 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details