multicomp PRO Cable Assy, Sma Rp Jack -R/a Plug, 300Mm; Connector To Connector Multicomp Pro MP005948

Description
CABLE ASSY, SMA RP JACK -R/A PLUG, 300MM; Connector to Connector:SMA RP Bulkhead Jack to 90° MHF 4L Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, SMA RP JACK -R/A PLUG, 300MM; Connector to Connector:SMA RP Bulkhead Jack to 90° MHF 4L Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Sma Rp Jack -R/a Plug, 300Mm; Connector To Connector Multicomp Pro - 12AJ7211 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Sma Rp Jack -R/a Plug, 300Mm; Connector To Connector Multicomp Pro
12AJ7211
Cable Assy, Sma Rp Jack -R/a Plug, 300Mm; Connector To Connector Multicomp Pro 12AJ7211
CABLE ASSY, SMA RP JACK -R/A PLUG, 300MM; Connector to Connector:SMA RP Bulkhead Jack to 90° MHF 4L Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Jacket Color:Black RoHS Compliant: Yes

CABLE ASSY, SMA RP JACK -R/A PLUG, 300MM; Connector to Connector:SMA RP Bulkhead Jack to 90° MHF 4L Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 12AJ7211
Product Name Cable Assy, Sma Rp Jack -R/a Plug, 300Mm; Connector To Connector Multicomp Pro
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 1135909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Shielding Shielded
View Details
ZB9050 | Power/sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable, black -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Precision Test Cable, 18.0 GHz, 4.0 ft. (1.22m) - CBL-4FT-SMNM+ - Mini-Circuits
Specs
Cable Length 4 ft (12.19 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers