multicomp PRO Cable Assy, Sma Rp Jack -R/a Plug, 100Mm; Connector To Connector Multicomp Pro MP005946

Description
CABLE ASSY, SMA RP JACK -R/A PLUG, 100MM; Connector to Connector:SMA RP Bulkhead Jack to 90° MHF 4L Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, SMA RP JACK -R/A PLUG, 100MM; Connector to Connector:SMA RP Bulkhead Jack to 90° MHF 4L Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Sma Rp Jack -R/a Plug, 100Mm; Connector To Connector Multicomp Pro - 12AJ7209 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Sma Rp Jack -R/a Plug, 100Mm; Connector To Connector Multicomp Pro
12AJ7209
Cable Assy, Sma Rp Jack -R/a Plug, 100Mm; Connector To Connector Multicomp Pro 12AJ7209
CABLE ASSY, SMA RP JACK -R/A PLUG, 100MM; Connector to Connector:SMA RP Bulkhead Jack to 90° MHF 4L Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Color:Black RoHS Compliant: Yes

CABLE ASSY, SMA RP JACK -R/A PLUG, 100MM; Connector to Connector:SMA RP Bulkhead Jack to 90° MHF 4L Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 12AJ7209
Product Name Cable Assy, Sma Rp Jack -R/a Plug, 100Mm; Connector To Connector Multicomp Pro
Cable Length 0.3281 ft (1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBDII J1962 cable to female through a button control cable - QLC16096 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Pwr TwinBlade™ - 10066104-004LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details
Coaxial Cable - 1767054 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 0.6562 ft (2 dm)
View Details