multicomp PRO Cable Assy, Sma Jack-R/a Plug, 300Mm; Connector To Connector Multicomp Pro MP005945

Description
CABLE ASSY, SMA JACK-R/A PLUG, 300MM; Connector to Connector:SMA Bulkhead Jack to 90° MHF 4L Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, SMA JACK-R/A PLUG, 300MM; Connector to Connector:SMA Bulkhead Jack to 90° MHF 4L Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Sma Jack-R/a Plug, 300Mm; Connector To Connector Multicomp Pro - 12AJ7208 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Sma Jack-R/a Plug, 300Mm; Connector To Connector Multicomp Pro
12AJ7208
Cable Assy, Sma Jack-R/a Plug, 300Mm; Connector To Connector Multicomp Pro 12AJ7208
CABLE ASSY, SMA JACK-R/A PLUG, 300MM; Connector to Connector:SMA Bulkhead Jack to 90° MHF 4L Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Jacket Color:Black RoHS Compliant: Yes

CABLE ASSY, SMA JACK-R/A PLUG, 300MM; Connector to Connector:SMA Bulkhead Jack to 90° MHF 4L Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 12AJ7208
Product Name Cable Assy, Sma Jack-R/a Plug, 300Mm; Connector To Connector Multicomp Pro
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Coaxial Cable - 1408022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 65.62 ft (200 dm)
View Details