multicomp PRO Cable Assy, Sma Jack-R/a Plug, 200Mm; Connector To Connector Multicomp Pro MP005944

Description
CABLE ASSY, SMA JACK-R/A PLUG, 200MM; Connector to Connector:SMA Bulkhead Jack to 90° MHF 4L Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, SMA JACK-R/A PLUG, 200MM; Connector to Connector:SMA Bulkhead Jack to 90° MHF 4L Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Sma Jack-R/a Plug, 200Mm; Connector To Connector Multicomp Pro - 12AJ7207 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Sma Jack-R/a Plug, 200Mm; Connector To Connector Multicomp Pro
12AJ7207
Cable Assy, Sma Jack-R/a Plug, 200Mm; Connector To Connector Multicomp Pro 12AJ7207
CABLE ASSY, SMA JACK-R/A PLUG, 200MM; Connector to Connector:SMA Bulkhead Jack to 90° MHF 4L Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Color:Black RoHS Compliant: Yes

CABLE ASSY, SMA JACK-R/A PLUG, 200MM; Connector to Connector:SMA Bulkhead Jack to 90° MHF 4L Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 12AJ7207
Product Name Cable Assy, Sma Jack-R/a Plug, 200Mm; Connector To Connector Multicomp Pro
Cable Length 0.6562 ft (2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Coaxial Cable - 1713727 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 0.3281 ft (1 dm)
View Details