multicomp PRO Cable Assy, Sma Jack-R/a Plug, 100Mm; Connector To Connector Multicomp Pro MP005943

Description
CABLE ASSY, SMA JACK-R/A PLUG, 100MM; Connector to Connector:SMA Bulkhead Jack to 90° MHF 4L Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, SMA JACK-R/A PLUG, 100MM; Connector to Connector:SMA Bulkhead Jack to 90° MHF 4L Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Sma Jack-R/a Plug, 100Mm; Connector To Connector Multicomp Pro - 12AJ7206 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Sma Jack-R/a Plug, 100Mm; Connector To Connector Multicomp Pro
12AJ7206
Cable Assy, Sma Jack-R/a Plug, 100Mm; Connector To Connector Multicomp Pro 12AJ7206
CABLE ASSY, SMA JACK-R/A PLUG, 100MM; Connector to Connector:SMA Bulkhead Jack to 90° MHF 4L Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Color:Black RoHS Compliant: Yes

CABLE ASSY, SMA JACK-R/A PLUG, 100MM; Connector to Connector:SMA Bulkhead Jack to 90° MHF 4L Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 12AJ7206
Product Name Cable Assy, Sma Jack-R/a Plug, 100Mm; Connector To Connector Multicomp Pro
Cable Length 0.3281 ft (1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 1120896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 9.84 ft (30 dm)
View Details
ZK2002-2124-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Phase-Stable Flex Cable, DC-26.5 GHz., 1.5 ft. (0.45m) - CBN-1.5FT-SMSM+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type SMA-Male
View Details
2 suppliers