multicomp PRO Cable Assy, Sma Rp Jack -R/a Plug, 300Mm; Connector To Connector Multicomp Pro MP005942

Description
CABLE ASSY, SMA RP JACK -R/A PLUG, 300MM; Connector to Connector:SMA RP Bulkhead Jack to 90° MHF I Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, SMA RP JACK -R/A PLUG, 300MM; Connector to Connector:SMA RP Bulkhead Jack to 90° MHF I Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Sma Rp Jack -R/a Plug, 300Mm; Connector To Connector Multicomp Pro - 12AJ7205 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Sma Rp Jack -R/a Plug, 300Mm; Connector To Connector Multicomp Pro
12AJ7205
Cable Assy, Sma Rp Jack -R/a Plug, 300Mm; Connector To Connector Multicomp Pro 12AJ7205
CABLE ASSY, SMA RP JACK -R/A PLUG, 300MM; Connector to Connector:SMA RP Bulkhead Jack to 90° MHF I Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Jacket Color:Black RoHS Compliant: Yes

CABLE ASSY, SMA RP JACK -R/A PLUG, 300MM; Connector to Connector:SMA RP Bulkhead Jack to 90° MHF I Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 12AJ7205
Product Name Cable Assy, Sma Rp Jack -R/a Plug, 300Mm; Connector To Connector Multicomp Pro
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3050LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 1123918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 9.84 ft (30 dm)
View Details