multicomp PRO Cable Assy, Sma Rp Jack -R/a Plug, 200Mm; Connector To Connector Multicomp Pro MP005941

Description
CABLE ASSY, SMA RP JACK -R/A PLUG, 200MM; Connector to Connector:SMA RP Bulkhead Jack to 90° MHF I Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, SMA RP JACK -R/A PLUG, 200MM; Connector to Connector:SMA RP Bulkhead Jack to 90° MHF I Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Sma Rp Jack -R/a Plug, 200Mm; Connector To Connector Multicomp Pro - 12AJ7204 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Sma Rp Jack -R/a Plug, 200Mm; Connector To Connector Multicomp Pro
12AJ7204
Cable Assy, Sma Rp Jack -R/a Plug, 200Mm; Connector To Connector Multicomp Pro 12AJ7204
CABLE ASSY, SMA RP JACK -R/A PLUG, 200MM; Connector to Connector:SMA RP Bulkhead Jack to 90° MHF I Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Color:Black RoHS Compliant: Yes

CABLE ASSY, SMA RP JACK -R/A PLUG, 200MM; Connector to Connector:SMA RP Bulkhead Jack to 90° MHF I Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 12AJ7204
Product Name Cable Assy, Sma Rp Jack -R/a Plug, 200Mm; Connector To Connector Multicomp Pro
Cable Length 0.6562 ft (2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBD II 8pin male to J1939 9pin male with flat cable - QLC16045 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Telephone Cable - 1368168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Product Type Phone Cord
Cable Type Coaxial
View Details