multicomp PRO Cable Assy, Sma Rp Jack -R/a Plug, 100Mm; Connector To Connector Multicomp Pro MP005940

Description
CABLE ASSY, SMA RP JACK -R/A PLUG, 100MM; Connector to Connector:SMA RP Bulkhead Jack to 90° MHF I Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, SMA RP JACK -R/A PLUG, 100MM; Connector to Connector:SMA RP Bulkhead Jack to 90° MHF I Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Sma Rp Jack -R/a Plug, 100Mm; Connector To Connector Multicomp Pro - 12AJ7203 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Sma Rp Jack -R/a Plug, 100Mm; Connector To Connector Multicomp Pro
12AJ7203
Cable Assy, Sma Rp Jack -R/a Plug, 100Mm; Connector To Connector Multicomp Pro 12AJ7203
CABLE ASSY, SMA RP JACK -R/A PLUG, 100MM; Connector to Connector:SMA RP Bulkhead Jack to 90° MHF I Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Color:Black RoHS Compliant: Yes

CABLE ASSY, SMA RP JACK -R/A PLUG, 100MM; Connector to Connector:SMA RP Bulkhead Jack to 90° MHF I Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 12AJ7203
Product Name Cable Assy, Sma Rp Jack -R/a Plug, 100Mm; Connector To Connector Multicomp Pro
Cable Length 0.3281 ft (1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 1684980 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 3.28 ft (10 dm)
View Details
ZK2000-A400-0xxx | Sensor cable, PUR, 12 x 0.14 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Flexible Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 100 C (-67 to 212 F)
View Details
3 suppliers