multicomp PRO Cable Assy, Sma Jack -R/a Plug, 300Mm; Connector To Connector Multicomp Pro MP005939

Description
CABLE ASSY, SMA JACK -R/A PLUG, 300MM; Connector to Connector:SMA Bulkhead Jack to 90° MHF I Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, SMA JACK -R/A PLUG, 300MM; Connector to Connector:SMA Bulkhead Jack to 90° MHF I Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Sma Jack -R/a Plug, 300Mm; Connector To Connector Multicomp Pro - 12AJ7202 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Sma Jack -R/a Plug, 300Mm; Connector To Connector Multicomp Pro
12AJ7202
Cable Assy, Sma Jack -R/a Plug, 300Mm; Connector To Connector Multicomp Pro 12AJ7202
CABLE ASSY, SMA JACK -R/A PLUG, 300MM; Connector to Connector:SMA Bulkhead Jack to 90° MHF I Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Jacket Color:Black RoHS Compliant: Yes

CABLE ASSY, SMA JACK -R/A PLUG, 300MM; Connector to Connector:SMA Bulkhead Jack to 90° MHF I Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 12AJ7202
Product Name Cable Assy, Sma Jack -R/a Plug, 300Mm; Connector To Connector Multicomp Pro
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 1408010 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 9.84 ft (30 dm)
View Details
Precision Test Cable, 18.0 GHz, 3.0 ft. (0.91m) - CBL-3FT-SMNM+ - Mini-Circuits
Specs
Cable Length 3 ft (9.14 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers