multicomp PRO Cable Assy, Sma Jack -R/a Plug, 200Mm; Connector To Connector Multicomp Pro MP005938

Description
CABLE ASSY, SMA JACK -R/A PLUG, 200MM; Connector to Connector:SMA Bulkhead Jack to 90° MHF I Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, SMA JACK -R/A PLUG, 200MM; Connector to Connector:SMA Bulkhead Jack to 90° MHF I Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Sma Jack -R/a Plug, 200Mm; Connector To Connector Multicomp Pro - 12AJ7201 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Sma Jack -R/a Plug, 200Mm; Connector To Connector Multicomp Pro
12AJ7201
Cable Assy, Sma Jack -R/a Plug, 200Mm; Connector To Connector Multicomp Pro 12AJ7201
CABLE ASSY, SMA JACK -R/A PLUG, 200MM; Connector to Connector:SMA Bulkhead Jack to 90° MHF I Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Color:Black RoHS Compliant: Yes

CABLE ASSY, SMA JACK -R/A PLUG, 200MM; Connector to Connector:SMA Bulkhead Jack to 90° MHF I Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 12AJ7201
Product Name Cable Assy, Sma Jack -R/a Plug, 200Mm; Connector To Connector Multicomp Pro
Cable Length 0.6562 ft (2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details
Hand-Flex Interconnect, 0.047
Specs
Cable Type Coaxial
Cable Length 0.2500 ft (0.7620 dm)
Rated Temperature -45 to 85 C (-49 to 185 F)
View Details
3 suppliers