multicomp PRO Cable Assy, Sma Jack -R/a Plug, 100Mm; Connector To Connector Multicomp Pro MP005937

Description
CABLE ASSY, SMA JACK -R/A PLUG, 100MM; Connector to Connector:SMA Bulkhead Jack to 90° MHF I Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, SMA JACK -R/A PLUG, 100MM; Connector to Connector:SMA Bulkhead Jack to 90° MHF I Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Sma Jack -R/a Plug, 100Mm; Connector To Connector Multicomp Pro - 12AJ7200 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Sma Jack -R/a Plug, 100Mm; Connector To Connector Multicomp Pro
12AJ7200
Cable Assy, Sma Jack -R/a Plug, 100Mm; Connector To Connector Multicomp Pro 12AJ7200
CABLE ASSY, SMA JACK -R/A PLUG, 100MM; Connector to Connector:SMA Bulkhead Jack to 90° MHF I Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Color:Black RoHS Compliant: Yes

CABLE ASSY, SMA JACK -R/A PLUG, 100MM; Connector to Connector:SMA Bulkhead Jack to 90° MHF I Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 12AJ7200
Product Name Cable Assy, Sma Jack -R/a Plug, 100Mm; Connector To Connector Multicomp Pro
Cable Length 0.3281 ft (1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Renault 12p to OBD female cable - QLC16090 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Mini-SAS - 10111837-P005002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details