multicomp PRO Led Display, Common Anode, 1Digit, 2.3 Rohs Compliant Multicomp Pro MP005916

Description
LED DISPLAY, COMMON ANODE, 1DIGIT, 2.3" ROHS COMPLIANT: YES
Description
LED DISPLAY, COMMON ANODE, 1DIGIT, 2.3" ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The 2.3,Äù Single Digit Full Colour Common Anode 7 Segment LED Display (part number 12AJ7179) features a combination of AlInGaP and InGaN dice materials, emitting colors in Super Orange Red, Ultra Green, and Super Blue. The display has a white diffused epoxy color and a peak wavelength of 635nm for red, 525nm for green, and 470nm for blue. It offers a luminous intensity of 20mcd for red, 25mcd for green, and 18mcd for blue, with a recommended operating current of 30mA and a maximum power dissipation of 85mW. The device operates within a temperature range of -40°C to +85°C and can withstand a lead soldering temperature of up to 350°C for 3 seconds. It is electrostatic discharge (ESD) rated at 200V. This LED display is RoHS compliant, making it suitable for environmentally conscious projects. The specifications indicate that it is designed for applications requiring clear visibility and reliable performance in various conditions.

Datasheet Summary
Powered by GS/AI

The 2.3,Äù Single Digit Full Colour Common Anode 7 Segment LED Display (part number 12AJ7179) features a combination of AlInGaP and InGaN dice materials, emitting colors in Super Orange Red, Ultra Green, and Super Blue. The display has a white diffused epoxy color and a peak wavelength of 635nm for red, 525nm for green, and 470nm for blue. It offers a luminous intensity of 20mcd for red, 25mcd for green, and 18mcd for blue, with a recommended operating current of 30mA and a maximum power dissipation of 85mW. The device operates within a temperature range of -40°C to +85°C and can withstand a lead soldering temperature of up to 350°C for 3 seconds. It is electrostatic discharge (ESD) rated at 200V. This LED display is RoHS compliant, making it suitable for environmentally conscious projects. The specifications indicate that it is designed for applications requiring clear visibility and reliable performance in various conditions.

Suppliers

Company
Product
Description
Supplier Links
Led Display, Common Anode, 1Digit, 2.3 Rohs Compliant Multicomp Pro - 12AJ7179 - Newark, An Avnet Company
Chicago, IL, United States
Led Display, Common Anode, 1Digit, 2.3 Rohs Compliant Multicomp Pro
12AJ7179
Led Display, Common Anode, 1Digit, 2.3 Rohs Compliant Multicomp Pro 12AJ7179
LED DISPLAY, COMMON ANODE, 1DIGIT, 2.3" ROHS COMPLIANT: YES

LED DISPLAY, COMMON ANODE, 1DIGIT, 2.3" ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 12AJ7179
Product Name Led Display, Common Anode, 1Digit, 2.3 Rohs Compliant Multicomp Pro
Display Type Segmented
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 8 inches (200 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
LED Character and Numeric - 1497-1074-5-ND - DigiKey
Specs
Display Type Segmented
Common Common Anode
LED Color Blue
View Details