multicomp PRO Prototype Board, Eurocard, 100Mm X 160Mm; Board Type Multicomp Pro MP005896

Description
PROTOTYPE BOARD, EUROCARD, 100MM X 160MM; Board Type:Eurocard; Board Material:Epoxy Glass Composite; Hole Diameter:1.02mm; External Height:160mm; External Width:100mm; Board Thickness:1.6mm RoHS Compliant: Yes
Datasheet
Description
PROTOTYPE BOARD, EUROCARD, 100MM X 160MM; Board Type:Eurocard; Board Material:Epoxy Glass Composite; Hole Diameter:1.02mm; External Height:160mm; External Width:100mm; Board Thickness:1.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Prototype Board, Eurocard, 100Mm X 160Mm; Board Type Multicomp Pro - 40AJ7669 - Newark, An Avnet Company
Chicago, IL, United States
Prototype Board, Eurocard, 100Mm X 160Mm; Board Type Multicomp Pro
40AJ7669
Prototype Board, Eurocard, 100Mm X 160Mm; Board Type Multicomp Pro 40AJ7669
PROTOTYPE BOARD, EUROCARD, 100MM X 160MM; Board Type:Eurocard; Board Material:Epoxy Glass Composite; Hole Diameter:1.02mm; External Height:160mm; External Width:100mm; Board Thickness:1.6mm RoHS Compliant: Yes

PROTOTYPE BOARD, EUROCARD, 100MM X 160MM; Board Type:Eurocard; Board Material:Epoxy Glass Composite; Hole Diameter:1.02mm; External Height:160mm; External Width:100mm; Board Thickness:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Development Boards
Product Number 40AJ7669
Product Name Prototype Board, Eurocard, 100Mm X 160Mm; Board Type Multicomp Pro
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Breakout Board BOB 0.4 for HISsmd series - BOB 0.4 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
Development Tool Break Out Board
View Details
HMI Development Tools - 1743245 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details