multicomp PRO Prototype Board, Eurocard, 100Mm X 160Mm; Board Type Multicomp Pro MP005895

Description
PROTOTYPE BOARD, EUROCARD, 100MM X 160MM; Board Type:Eurocard; Board Material:Epoxy Glass Composite; Hole Diameter:1.02mm; External Height:160mm; External Width:100mm; Board Thickness:1.6mm RoHS Compliant: Yes
Datasheet
Description
PROTOTYPE BOARD, EUROCARD, 100MM X 160MM; Board Type:Eurocard; Board Material:Epoxy Glass Composite; Hole Diameter:1.02mm; External Height:160mm; External Width:100mm; Board Thickness:1.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Prototype Board, Eurocard, 100Mm X 160Mm; Board Type Multicomp Pro - 40AJ7668 - Newark, An Avnet Company
Chicago, IL, United States
Prototype Board, Eurocard, 100Mm X 160Mm; Board Type Multicomp Pro
40AJ7668
Prototype Board, Eurocard, 100Mm X 160Mm; Board Type Multicomp Pro 40AJ7668
PROTOTYPE BOARD, EUROCARD, 100MM X 160MM; Board Type:Eurocard; Board Material:Epoxy Glass Composite; Hole Diameter:1.02mm; External Height:160mm; External Width:100mm; Board Thickness:1.6mm RoHS Compliant: Yes

PROTOTYPE BOARD, EUROCARD, 100MM X 160MM; Board Type:Eurocard; Board Material:Epoxy Glass Composite; Hole Diameter:1.02mm; External Height:160mm; External Width:100mm; Board Thickness:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Development Boards
Product Number 40AJ7668
Product Name Prototype Board, Eurocard, 100Mm X 160Mm; Board Type Multicomp Pro
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,PMA-5454+,50-5000 MHZ - TB-501-4+ - Mini-Circuits
Specs
Category Developement Board
View Details
Processor Development Tools - 200006 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Manufacturer Synaptics Astra; Other
View Details
SFS01 Evaluation Kit - SFS01 EVAKIT - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details
Sensor Development Boards and Evaluation Kits - DPP301Z000 - TE Connectivity
Specs
Category Development Suite / Kit
View Details
4 suppliers