multicomp PRO Prototype Board/eurocard/233.4Mm X 220Mm; Board Type Multicomp Pro MP005890

Description
PROTOTYPE BOARD/EUROCARD/233.4 MM X 220MM; Board Type:Eurocard; Board Material:Epoxy Glass Composite; Hole Diameter:1.02mm; External Height:220mm; External Width:233.4mm; Board Thickness:1.6mm RoHS Compliant: Yes
Datasheet
Description
PROTOTYPE BOARD/EUROCARD/233.4 MM X 220MM; Board Type:Eurocard; Board Material:Epoxy Glass Composite; Hole Diameter:1.02mm; External Height:220mm; External Width:233.4mm; Board Thickness:1.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Prototype Board/eurocard/233.4Mm X 220Mm; Board Type Multicomp Pro - 40AJ7664 - Newark, An Avnet Company
Chicago, IL, United States
Prototype Board/eurocard/233.4Mm X 220Mm; Board Type Multicomp Pro
40AJ7664
Prototype Board/eurocard/233.4Mm X 220Mm; Board Type Multicomp Pro 40AJ7664
PROTOTYPE BOARD/EUROCARD/233.4 MM X 220MM; Board Type:Eurocard; Board Material:Epoxy Glass Composite; Hole Diameter:1.02mm; External Height:220mm; External Width:233.4mm; Board Thickness:1.6mm RoHS Compliant: Yes

PROTOTYPE BOARD/EUROCARD/233.4MM X 220MM; Board Type:Eurocard; Board Material:Epoxy Glass Composite; Hole Diameter:1.02mm; External Height:220mm; External Width:233.4mm; Board Thickness:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Development Boards
Product Number 40AJ7664
Product Name Prototype Board/eurocard/233.4Mm X 220Mm; Board Type Multicomp Pro
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Communication & Wireless Development Tools - 2473221 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RS485
View Details
TB, PHA-1H+, DF782, 50 OHM - TB-545-1H+ - Mini-Circuits
Specs
Category Developement Board
View Details
Communication & Wireless Development Tools - 2601126 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF; Programmer
Ports Wireless
View Details
4 suppliers