multicomp PRO Prototype Board, Eurocard, 100Mm X 220Mm; Board Type Multicomp Pro MP005888

Description
PROTOTYPE BOARD, EUROCARD, 100MM X 220MM; Board Type:Eurocard; Board Material:Epoxy Glass Composite; Hole Diameter:1.02mm; External Height:220mm; External Width:100mm; Board Thickness:1.6mm RoHS Compliant: Yes
Datasheet
Description
PROTOTYPE BOARD, EUROCARD, 100MM X 220MM; Board Type:Eurocard; Board Material:Epoxy Glass Composite; Hole Diameter:1.02mm; External Height:220mm; External Width:100mm; Board Thickness:1.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Prototype Board, Eurocard, 100Mm X 220Mm; Board Type Multicomp Pro - 40AJ7662 - Newark, An Avnet Company
Chicago, IL, United States
Prototype Board, Eurocard, 100Mm X 220Mm; Board Type Multicomp Pro
40AJ7662
Prototype Board, Eurocard, 100Mm X 220Mm; Board Type Multicomp Pro 40AJ7662
PROTOTYPE BOARD, EUROCARD, 100MM X 220MM; Board Type:Eurocard; Board Material:Epoxy Glass Composite; Hole Diameter:1.02mm; External Height:220mm; External Width:100mm; Board Thickness:1.6mm RoHS Compliant: Yes

PROTOTYPE BOARD, EUROCARD, 100MM X 220MM; Board Type:Eurocard; Board Material:Epoxy Glass Composite; Hole Diameter:1.02mm; External Height:220mm; External Width:100mm; Board Thickness:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Development Boards
Product Number 40AJ7662
Product Name Prototype Board, Eurocard, 100Mm X 220Mm; Board Type Multicomp Pro
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products