multicomp PRO Prototype Board/eurocard/233.4Mm X 220Mm; Board Type Multicomp Pro MP005886

Description
PROTOTYPE BOARD/EUROCARD/233.4 MM X 220MM; Board Type:Eurocard; Board Material:Epoxy Glass Composite; Hole Diameter:1.02mm; External Height:220mm; External Width:233.4mm; Board Thickness:1.6mm RoHS Compliant: Yes
Datasheet
Description
PROTOTYPE BOARD/EUROCARD/233.4 MM X 220MM; Board Type:Eurocard; Board Material:Epoxy Glass Composite; Hole Diameter:1.02mm; External Height:220mm; External Width:233.4mm; Board Thickness:1.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Prototype Board/eurocard/233.4Mm X 220Mm; Board Type Multicomp Pro - 40AJ7661 - Newark, An Avnet Company
Chicago, IL, United States
Prototype Board/eurocard/233.4Mm X 220Mm; Board Type Multicomp Pro
40AJ7661
Prototype Board/eurocard/233.4Mm X 220Mm; Board Type Multicomp Pro 40AJ7661
PROTOTYPE BOARD/EUROCARD/233.4 MM X 220MM; Board Type:Eurocard; Board Material:Epoxy Glass Composite; Hole Diameter:1.02mm; External Height:220mm; External Width:233.4mm; Board Thickness:1.6mm RoHS Compliant: Yes

PROTOTYPE BOARD/EUROCARD/233.4MM X 220MM; Board Type:Eurocard; Board Material:Epoxy Glass Composite; Hole Diameter:1.02mm; External Height:220mm; External Width:233.4mm; Board Thickness:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Development Boards
Product Number 40AJ7661
Product Name Prototype Board/eurocard/233.4Mm X 220Mm; Board Type Multicomp Pro
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB, PGA-106R-75+,DF782,75 OHM - TB-699+ - Mini-Circuits
Specs
Category Developement Board
View Details
LED Development Tools - 2049896 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Driver Circuit Board DCB.S3.330 - DCB.S3.330 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers