multicomp PRO Prototype Board/eurocard/233.4Mm X 160Mm; Board Type Multicomp Pro MP005881

Description
PROTOTYPE BOARD/EUROCARD/233.4 MM X 160MM; Board Type:Eurocard; Board Material:Epoxy Glass Composite; Hole Diameter:1.02mm; External Height:160mm; External Width:233.4mm; Board Thickness:1.6mm RoHS Compliant: Yes
Datasheet
Description
PROTOTYPE BOARD/EUROCARD/233.4 MM X 160MM; Board Type:Eurocard; Board Material:Epoxy Glass Composite; Hole Diameter:1.02mm; External Height:160mm; External Width:233.4mm; Board Thickness:1.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Prototype Board/eurocard/233.4Mm X 160Mm; Board Type Multicomp Pro - 40AJ7658 - Newark, An Avnet Company
Chicago, IL, United States
Prototype Board/eurocard/233.4Mm X 160Mm; Board Type Multicomp Pro
40AJ7658
Prototype Board/eurocard/233.4Mm X 160Mm; Board Type Multicomp Pro 40AJ7658
PROTOTYPE BOARD/EUROCARD/233.4 MM X 160MM; Board Type:Eurocard; Board Material:Epoxy Glass Composite; Hole Diameter:1.02mm; External Height:160mm; External Width:233.4mm; Board Thickness:1.6mm RoHS Compliant: Yes

PROTOTYPE BOARD/EUROCARD/233.4MM X 160MM; Board Type:Eurocard; Board Material:Epoxy Glass Composite; Hole Diameter:1.02mm; External Height:160mm; External Width:233.4mm; Board Thickness:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Development Boards
Product Number 40AJ7658
Product Name Prototype Board/eurocard/233.4Mm X 160Mm; Board Type Multicomp Pro
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,LDPG-252-492+,GE0805C-10 50 - TB-798+ - Mini-Circuits
Specs
Category Developement Board
View Details
Power, Motor & Robotics Development Tools - 2576797 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Driver Circuit Board DCB.39.700 - DCB.39.700 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers