multicomp PRO Prototype Board, Eurocard, 100Mm X 160Mm; Board Type Multicomp Pro MP005880

Description
PROTOTYPE BOARD, EUROCARD, 100MM X 160MM; Board Type:Eurocard; Board Material:Epoxy Glass Composite; Hole Diameter:1.02mm; External Height:160mm; External Width:100mm; Board Thickness:1.6mm RoHS Compliant: Yes
Datasheet
Description
PROTOTYPE BOARD, EUROCARD, 100MM X 160MM; Board Type:Eurocard; Board Material:Epoxy Glass Composite; Hole Diameter:1.02mm; External Height:160mm; External Width:100mm; Board Thickness:1.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Prototype Board, Eurocard, 100Mm X 160Mm; Board Type Multicomp Pro - 40AJ7657 - Newark, An Avnet Company
Chicago, IL, United States
Prototype Board, Eurocard, 100Mm X 160Mm; Board Type Multicomp Pro
40AJ7657
Prototype Board, Eurocard, 100Mm X 160Mm; Board Type Multicomp Pro 40AJ7657
PROTOTYPE BOARD, EUROCARD, 100MM X 160MM; Board Type:Eurocard; Board Material:Epoxy Glass Composite; Hole Diameter:1.02mm; External Height:160mm; External Width:100mm; Board Thickness:1.6mm RoHS Compliant: Yes

PROTOTYPE BOARD, EUROCARD, 100MM X 160MM; Board Type:Eurocard; Board Material:Epoxy Glass Composite; Hole Diameter:1.02mm; External Height:160mm; External Width:100mm; Board Thickness:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Development Boards
Product Number 40AJ7657
Product Name Prototype Board, Eurocard, 100Mm X 160Mm; Board Type Multicomp Pro
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

SFS Module 200sccm EvalKit - SFS01-M-00200 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details
TB,MSWA,XX211,ES,50 OHM - TB-205 - Mini-Circuits
Specs
Category Developement Board
View Details
RF, RFID, Wireless Evaluation Boards - MDEV-GPS-RM-ND - DigiKey
Specs
Supported System GPS; Navigation
View Details
2 suppliers
Communication & Wireless Development Tools - 2305122 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF
Ports Wireless
View Details