PROTOTYPE BOARD, EUROCARD, 100MM X 160MM; Board Type:Eurocard; Board Material:Epoxy Glass Composite; Hole Diameter:1.02mm; External Height:160mm; External Width:100mm; Board Thickness:1.6mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electronic Development Boards |
| Product Number | 40AJ7656 |
| Product Name | Prototype Board, Eurocard, 100Mm X 160Mm; Board Type Multicomp Pro |
| Category | Developement Board |