multicomp PRO Hook-Up Wire, 0.15Mm, 38Awg, Violet; Jacket Material Multicomp Pro MP005871

Description
HOOK-UP WIRE, 0.15MM, 38AWG, VIOLET; Jacket Material:PU; Jacket Color:Violet; Wire Gauge:38AWG; Conductor Area CSA:-; Reel Length (Imperial):124.6ft; Reel Length (Metric):38m; Operating Temperature Max:120°C; Voltage Rating:- RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 0.15MM, 38AWG, VIOLET; Jacket Material:PU; Jacket Color:Violet; Wire Gauge:38AWG; Conductor Area CSA:-; Reel Length (Imperial):124.6ft; Reel Length (Metric):38m; Operating Temperature Max:120°C; Voltage Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 0.15Mm, 38Awg, Violet; Jacket Material Multicomp Pro - 60AJ4055 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 0.15Mm, 38Awg, Violet; Jacket Material Multicomp Pro
60AJ4055
Hook-Up Wire, 0.15Mm, 38Awg, Violet; Jacket Material Multicomp Pro 60AJ4055
HOOK-UP WIRE, 0.15MM, 38AWG, VIOLET; Jacket Material:PU; Jacket Color:Violet; Wire Gauge:38AWG; Conductor Area CSA:-; Reel Length (Imperial):124.6ft; Reel Length (Metric):38m; Operating Temperature Max:120°C; Voltage Rating:- RoHS Compliant: Yes

HOOK-UP WIRE, 0.15MM, 38AWG, VIOLET; Jacket Material:PU; Jacket Color:Violet; Wire Gauge:38AWG; Conductor Area CSA:-; Reel Length (Imperial):124.6ft; Reel Length (Metric):38m; Operating Temperature Max:120°C; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 60AJ4055
Product Name Hook-Up Wire, 0.15Mm, 38Awg, Violet; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Self-regulating heating cable MSB - self-regulating-heating-cable-msb - BARTEC
Specs
Rated Temperature -51.11 to 43.33 C (-60 to 110 F)
View Details
Cable Assembly - 6854A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Circular Cable Assemblies - 2171-NEBL-M8G4-E-5-N-LE4-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 16.4 ft (49.99 dm)
View Details