multicomp PRO Rf Antenna, Hdtv, Linear, 87.5Mhz-862Mhz; Antenna Type Multicomp Pro MP005857

Description
RF ANTENNA, HDTV, LINEAR, 87.5MHZ-862MHZ; Antenna Type:HDTV Antenna; Frequency Min:87.5MHz; Frequency Max:862MHz; Antenna Mounting:Pole (Mast) or Wall; Gain:28dB; VSWR:-; Input Power:-; Input Impedance:75ohm; Product Range:
Datasheet
Description
RF ANTENNA, HDTV, LINEAR, 87.5MHZ-862MHZ; Antenna Type:HDTV Antenna; Frequency Min:87.5MHz; Frequency Max:862MHz; Antenna Mounting:Pole (Mast) or Wall; Gain:28dB; VSWR:-; Input Power:-; Input Impedance:75ohm; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Antenna, Hdtv, Linear, 87.5Mhz-862Mhz; Antenna Type Multicomp Pro - 92AH3486 - Newark, An Avnet Company
Chicago, IL, United States
Rf Antenna, Hdtv, Linear, 87.5Mhz-862Mhz; Antenna Type Multicomp Pro
92AH3486
Rf Antenna, Hdtv, Linear, 87.5Mhz-862Mhz; Antenna Type Multicomp Pro 92AH3486
RF ANTENNA, HDTV, LINEAR, 87.5MHZ-862MHZ; Antenna Type:HDTV Antenna; Frequency Min:87.5MHz; Frequency Max:862MHz; Antenna Mounting:Pole (Mast) or Wall; Gain:28dB; VSWR:-; Input Power:-; Input Impedance:75ohm; Product Range:

RF ANTENNA, HDTV, LINEAR, 87.5MHZ-862MHZ; Antenna Type:HDTV Antenna; Frequency Min:87.5MHz; Frequency Max:862MHz; Antenna Mounting:Pole (Mast) or Wall; Gain:28dB; VSWR:-; Input Power:-; Input Impedance:75ohm; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Antennas
Product Number 92AH3486
Product Name Rf Antenna, Hdtv, Linear, 87.5Mhz-862Mhz; Antenna Type Multicomp Pro
Primary Frequency Range 87.5 to 862.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn - ModelSAS-588 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers