multicomp PRO Tag, Polyester, White, 17Mm X 9Mm Rohs Compliant Multicomp Pro MP005841

Description
TAG, POLYESTER, WHITE, 17Mm x 9MM ROHS COMPLIANT: YES
Description
TAG, POLYESTER, WHITE, 17Mm x 9MM ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Tag, Polyester, White, 17mm x 9mm is a durable label designed for various applications, including faceplates, outlets, and control panels. It features a special laser print receptive surface and is backed by a strong acrylic adhesive for long-term bonding on clean, dry metal or plastic surfaces. The labels are pre-perforated for easy removal from the A4 sheets, with 308 labels per sheet and a total of 3080 labels per pack. This product is compliant with RoHS standards and has undergone rigorous testing for low and elevated temperatures, hydrogen sulfide exposure, UV weathering, and salt mist spray, making it suitable for both internal and limited external use. Storage conditions recommend keeping the labels in dark environments with a temperature range of 50°F (10°C) to 77°F (25°C) and humidity levels between 35% and 65% RH.

Datasheet Summary
Powered by GS/AI

The Tag, Polyester, White, 17mm x 9mm is a durable label designed for various applications, including faceplates, outlets, and control panels. It features a special laser print receptive surface and is backed by a strong acrylic adhesive for long-term bonding on clean, dry metal or plastic surfaces. The labels are pre-perforated for easy removal from the A4 sheets, with 308 labels per sheet and a total of 3080 labels per pack. This product is compliant with RoHS standards and has undergone rigorous testing for low and elevated temperatures, hydrogen sulfide exposure, UV weathering, and salt mist spray, making it suitable for both internal and limited external use. Storage conditions recommend keeping the labels in dark environments with a temperature range of 50°F (10°C) to 77°F (25°C) and humidity levels between 35% and 65% RH.

Suppliers

Company
Product
Description
Supplier Links
Tag, Polyester, White, 17Mm X 9Mm Rohs Compliant Multicomp Pro - 25AK3538 - Newark, An Avnet Company
Chicago, IL, United States
Tag, Polyester, White, 17Mm X 9Mm Rohs Compliant Multicomp Pro
25AK3538
Tag, Polyester, White, 17Mm X 9Mm Rohs Compliant Multicomp Pro 25AK3538
TAG, POLYESTER, WHITE, 17Mm x 9MM ROHS COMPLIANT: YES

TAG, POLYESTER, WHITE, 17Mm x 9MM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 25AK3538
Product Name Tag, Polyester, White, 17Mm X 9Mm Rohs Compliant Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Fire Safety Signs - 7631503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Assembly point
Materials of Construction Plastic / Film; Plastic
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-811/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details