multicomp PRO Cartridge Fuse, 300A, 35.2 X 95Mm, 800V; Blow Characteristic Multicomp Pro MP005697

Description
CARTRIDGE FUSE, 300A, 35.2 X 95MM, 800V; Blow Characteristic:Fast Acting; Fuse Current:300A; Voltage Rating VAC:800V; Fuse Size Metric:35.2mm x 95mm; Fuse Size Imperial:1.39" x 3.74"; Product Range:Multicomp Pro Photovoltaic Fuses RoHS Compliant: Yes
Datasheet
Description
CARTRIDGE FUSE, 300A, 35.2 X 95MM, 800V; Blow Characteristic:Fast Acting; Fuse Current:300A; Voltage Rating VAC:800V; Fuse Size Metric:35.2mm x 95mm; Fuse Size Imperial:1.39" x 3.74"; Product Range:Multicomp Pro Photovoltaic Fuses RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cartridge Fuse, 300A, 35.2 X 95Mm, 800V; Blow Characteristic Multicomp Pro - 84AH0120 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, 300A, 35.2 X 95Mm, 800V; Blow Characteristic Multicomp Pro
84AH0120
Cartridge Fuse, 300A, 35.2 X 95Mm, 800V; Blow Characteristic Multicomp Pro 84AH0120
CARTRIDGE FUSE, 300A, 35.2 X 95MM, 800V; Blow Characteristic:Fast Acting; Fuse Current:300A; Voltage Rating VAC:800V; Fuse Size Metric:35.2mm x 95mm; Fuse Size Imperial:1.39" x 3.74"; Product Range:Multicomp Pro Photovoltaic Fuses RoHS Compliant: Yes

CARTRIDGE FUSE, 300A, 35.2 X 95MM, 800V; Blow Characteristic:Fast Acting; Fuse Current:300A; Voltage Rating VAC:800V; Fuse Size Metric:35.2mm x 95mm; Fuse Size Imperial:1.39" x 3.74"; Product Range:Multicomp Pro Photovoltaic Fuses RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 84AH0120
Product Name Cartridge Fuse, 300A, 35.2 X 95Mm, 800V; Blow Characteristic Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110496 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 350 amps
View Details
North American Fuse Fast Acting 15A - 813ABC-15 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - CCP2E50HTTE - 1051447-CCP2E50HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2.5 amps
View Details