multicomp PRO Res N/w, Isolated, 470K, 0.063W, 1206 Rohs Compliant Multicomp Pro MP005665

Description
RES N/W, ISOLATED, 470K, 0.063W, 1206 ROHS COMPLIANT: YES
Description
RES N/W, ISOLATED, 470K, 0.063W, 1206 ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Res N/w, Isolated, 470K, 0.063W, 1206 is a thick film chip resistor array featuring four isolated elements. It has a power rating of 0.0625W (1/16W) and can handle a maximum working voltage of 50V, with an overload voltage of up to 100V. The resistor operates effectively within a temperature range of -55°C to +155°C, with a maximum ambient temperature of 70°C. This component is RoHS compliant and has a resistance tolerance of ±5%. The resistor array is suitable for applications requiring compact size and reliable performance, making it a viable option for various electronic projects. The dimensions of the resistor are 3.2mm x 1.6mm x 0.5mm, adhering to the 1206 package size standard.

Datasheet Summary
Powered by GS/AI

The Res N/w, Isolated, 470K, 0.063W, 1206 is a thick film chip resistor array featuring four isolated elements. It has a power rating of 0.0625W (1/16W) and can handle a maximum working voltage of 50V, with an overload voltage of up to 100V. The resistor operates effectively within a temperature range of -55°C to +155°C, with a maximum ambient temperature of 70°C. This component is RoHS compliant and has a resistance tolerance of ±5%. The resistor array is suitable for applications requiring compact size and reliable performance, making it a viable option for various electronic projects. The dimensions of the resistor are 3.2mm x 1.6mm x 0.5mm, adhering to the 1206 package size standard.

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 470K, 0.063W, 1206 Rohs Compliant Multicomp Pro - 87AH6378 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 470K, 0.063W, 1206 Rohs Compliant Multicomp Pro
87AH6378
Res N/w, Isolated, 470K, 0.063W, 1206 Rohs Compliant Multicomp Pro 87AH6378
RES N/W, ISOLATED, 470K, 0.063W, 1206 ROHS COMPLIANT: YES

RES N/W, ISOLATED, 470K, 0.063W, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res N/w, Isolated, 470K, 0.063W, 1206 Rohs Compliant Multicomp Pro - 93AH0277 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 470K, 0.063W, 1206 Rohs Compliant Multicomp Pro
93AH0277
Res N/w, Isolated, 470K, 0.063W, 1206 Rohs Compliant Multicomp Pro 93AH0277
RES N/W, ISOLATED, 470K, 0.063W, 1206 ROHS COMPLIANT: YES

RES N/W, ISOLATED, 470K, 0.063W, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 87AH6378
Product Name Res N/w, Isolated, 470K, 0.063W, 1206 Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details