multicomp PRO Res N/w, Isolated, 3K, 0.063W, 1206 Rohs Compliant Multicomp Pro MP005661

Description
RES N/W, ISOLATED, 3K, 0.063W, 1206 ROHS COMPLIANT: YES
Description
RES N/W, ISOLATED, 3K, 0.063W, 1206 ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Res N/w, Isolated, 3K, 0.063W, 1206 is a thick film chip resistor array featuring four isolated elements. It has a power rating of 0.0625W (1/16W) and can handle a maximum working voltage of 50V, with an overload voltage capacity of up to 100V. The resistor operates effectively within a temperature range of -55°C to +155°C, with a specified ambient temperature of 70°C. This component is suitable for applications requiring a resistance value of 3KOc, with a tolerance of ±5%. The resistor array is RoHS compliant, ensuring it meets environmental standards. The dimensions of the resistor are 3.2mm in length and 1.6mm in width, making it compact for various circuit designs. The product is designed for reliability, with specifications for insulation resistance and dielectric withstand voltage, ensuring it can perform under demanding conditions.

Datasheet Summary
Powered by GS/AI

The Res N/w, Isolated, 3K, 0.063W, 1206 is a thick film chip resistor array featuring four isolated elements. It has a power rating of 0.0625W (1/16W) and can handle a maximum working voltage of 50V, with an overload voltage capacity of up to 100V. The resistor operates effectively within a temperature range of -55°C to +155°C, with a specified ambient temperature of 70°C. This component is suitable for applications requiring a resistance value of 3KOc, with a tolerance of ±5%. The resistor array is RoHS compliant, ensuring it meets environmental standards. The dimensions of the resistor are 3.2mm in length and 1.6mm in width, making it compact for various circuit designs. The product is designed for reliability, with specifications for insulation resistance and dielectric withstand voltage, ensuring it can perform under demanding conditions.

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 3K, 0.063W, 1206 Rohs Compliant Multicomp Pro - 93AH0273 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 3K, 0.063W, 1206 Rohs Compliant Multicomp Pro
93AH0273
Res N/w, Isolated, 3K, 0.063W, 1206 Rohs Compliant Multicomp Pro 93AH0273
RES N/W, ISOLATED, 3K, 0.063W, 1206 ROHS COMPLIANT: YES

RES N/W, ISOLATED, 3K, 0.063W, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res N/w, Isolated, 3K, 0.063W, 1206 Rohs Compliant Multicomp Pro - 87AH6374 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 3K, 0.063W, 1206 Rohs Compliant Multicomp Pro
87AH6374
Res N/w, Isolated, 3K, 0.063W, 1206 Rohs Compliant Multicomp Pro 87AH6374
RES N/W, ISOLATED, 3K, 0.063W, 1206 ROHS COMPLIANT: YES

RES N/W, ISOLATED, 3K, 0.063W, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 93AH0273
Product Name Res N/w, Isolated, 3K, 0.063W, 1206 Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614881-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 75000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311271 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT26A391JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details