multicomp PRO Res N/w, Isolated, 22R, 0.063W, 1206 Rohs Compliant Multicomp Pro MP005646

Description
RES N/W, ISOLATED, 22R, 0.063W, 1206 ROHS COMPLIANT: YES
Description
RES N/W, ISOLATED, 22R, 0.063W, 1206 ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Res N/w, Isolated, 22R, 0.063W, 1206 is a thick film chip resistor array designed for various electronic applications. It features a power rating of 0.0625W (1/16W) and can handle a maximum working voltage of 50V, with an overload voltage of up to 100V. The resistor operates effectively within a temperature range of -55°C to +155°C, making it suitable for high-temperature environments. This component is constructed as a four-element isolated array, allowing for flexibility in circuit design. It has a resistance tolerance of ±5% and is available in standard resistance values ranging from 10Ω to 1MΩ. The resistor also complies with RoHS standards, ensuring it meets environmental regulations. Its compact 1206 package size makes it suitable for space-constrained applications. Engineers considering this resistor for their projects should note its specifications, including the temperature coefficient of resistance (TCR) of less than ±400 PPM/°C for resistances below 10Ω and ±200 PPM/°C for higher values. The product is designed for reliable performance under specified conditions, making it a viable option for various electronic designs.

Datasheet Summary
Powered by GS/AI

The Res N/w, Isolated, 22R, 0.063W, 1206 is a thick film chip resistor array designed for various electronic applications. It features a power rating of 0.0625W (1/16W) and can handle a maximum working voltage of 50V, with an overload voltage of up to 100V. The resistor operates effectively within a temperature range of -55°C to +155°C, making it suitable for high-temperature environments. This component is constructed as a four-element isolated array, allowing for flexibility in circuit design. It has a resistance tolerance of ±5% and is available in standard resistance values ranging from 10Ω to 1MΩ. The resistor also complies with RoHS standards, ensuring it meets environmental regulations. Its compact 1206 package size makes it suitable for space-constrained applications. Engineers considering this resistor for their projects should note its specifications, including the temperature coefficient of resistance (TCR) of less than ±400 PPM/°C for resistances below 10Ω and ±200 PPM/°C for higher values. The product is designed for reliable performance under specified conditions, making it a viable option for various electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 22R, 0.063W, 1206 Rohs Compliant Multicomp Pro - 87AH6359 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 22R, 0.063W, 1206 Rohs Compliant Multicomp Pro
87AH6359
Res N/w, Isolated, 22R, 0.063W, 1206 Rohs Compliant Multicomp Pro 87AH6359
RES N/W, ISOLATED, 22R, 0.063W, 1206 ROHS COMPLIANT: YES

RES N/W, ISOLATED, 22R, 0.063W, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res N/w, Isolated, 22R, 0.063W, 1206 Rohs Compliant Multicomp Pro - 93AH0258 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 22R, 0.063W, 1206 Rohs Compliant Multicomp Pro
93AH0258
Res N/w, Isolated, 22R, 0.063W, 1206 Rohs Compliant Multicomp Pro 93AH0258
RES N/W, ISOLATED, 22R, 0.063W, 1206 ROHS COMPLIANT: YES

RES N/W, ISOLATED, 22R, 0.063W, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 87AH6359
Product Name Res N/w, Isolated, 22R, 0.063W, 1206 Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.07E6 ohms
View Details
2 suppliers
Through Hole Resistors - 1468281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details