multicomp PRO Res N/w, Isolated, 2K7, 0.063W, 1206 Rohs Compliant Multicomp Pro MP005641

Description
RES N/W, ISOLATED, 2K7, 0.063W, 1206 ROHS COMPLIANT: YES
Description
RES N/W, ISOLATED, 2K7, 0.063W, 1206 ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Res N/w, Isolated, 2K7, 0.063W, 1206 is a thick film chip resistor array featuring four isolated elements. It has a power rating of 0.0625W (1/16W) and is suitable for applications with a maximum working voltage of 50V and a maximum overload voltage of 100V. The resistor operates effectively within a temperature range of -55°C to +155°C, with a specified ambient temperature of 70°C. This component is RoHS compliant and offers a resistance range from 10Ω to 1MΩ, with a tolerance of ±5%. The temperature coefficient of resistance (TCR) is specified as <10Ω: ±400ppm/°C and ,â 10Ω: ±200ppm/°C. The dimensions of the resistor are 3.2mm in length, 1.6mm in width, and 0.5mm in height, making it suitable for compact designs. Engineers should consider this resistor array for applications requiring reliable performance in a small form factor, particularly where isolation between elements is necessary.

Datasheet Summary
Powered by GS/AI

The Res N/w, Isolated, 2K7, 0.063W, 1206 is a thick film chip resistor array featuring four isolated elements. It has a power rating of 0.0625W (1/16W) and is suitable for applications with a maximum working voltage of 50V and a maximum overload voltage of 100V. The resistor operates effectively within a temperature range of -55°C to +155°C, with a specified ambient temperature of 70°C. This component is RoHS compliant and offers a resistance range from 10Ω to 1MΩ, with a tolerance of ±5%. The temperature coefficient of resistance (TCR) is specified as <10Ω: ±400ppm/°C and ,â 10Ω: ±200ppm/°C. The dimensions of the resistor are 3.2mm in length, 1.6mm in width, and 0.5mm in height, making it suitable for compact designs. Engineers should consider this resistor array for applications requiring reliable performance in a small form factor, particularly where isolation between elements is necessary.

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 2K7, 0.063W, 1206 Rohs Compliant Multicomp Pro - 87AH6354 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 2K7, 0.063W, 1206 Rohs Compliant Multicomp Pro
87AH6354
Res N/w, Isolated, 2K7, 0.063W, 1206 Rohs Compliant Multicomp Pro 87AH6354
RES N/W, ISOLATED, 2K7, 0.063W, 1206 ROHS COMPLIANT: YES

RES N/W, ISOLATED, 2K7, 0.063W, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res N/w, Isolated, 2K7, 0.063W, 1206 Rohs Compliant Multicomp Pro - 93AH0253 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 2K7, 0.063W, 1206 Rohs Compliant Multicomp Pro
93AH0253
Res N/w, Isolated, 2K7, 0.063W, 1206 Rohs Compliant Multicomp Pro 93AH0253
RES N/W, ISOLATED, 2K7, 0.063W, 1206 ROHS COMPLIANT: YES

RES N/W, ISOLATED, 2K7, 0.063W, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 87AH6354
Product Name Res N/w, Isolated, 2K7, 0.063W, 1206 Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1468296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R102JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers