multicomp PRO Res N/w, Isolated, 1M, 0.063W, 1206 Rohs Compliant Multicomp Pro MP005638

Description
RES N/W, ISOLATED, 1M, 0.063W, 1206 ROHS COMPLIANT: YES
Description
RES N/W, ISOLATED, 1M, 0.063W, 1206 ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Res N/w, Isolated, 1M, 0.063W, 1206 is a thick film chip resistor array featuring four isolated elements. It has a power rating of 0.0625W (1/16W) and can handle a maximum working voltage of 50V, with an overload voltage of up to 100V. The resistor operates effectively within a temperature range of -55°C to +155°C, with a specified ambient temperature of 70°C. This component is suitable for applications requiring a resistance range from 10Ω to 1MΩ, with a tolerance of ±5%. The temperature coefficient of resistance (TCR) is less than 400 PPM/°C for resistances below 10Ω and less than 200 PPM/°C for those 10Ω and above. The device is RoHS compliant, making it suitable for environmentally conscious designs. Engineers should consider this resistor array for projects that require compact, reliable, and isolated resistor solutions within the specified electrical and thermal parameters.

Datasheet Summary
Powered by GS/AI

The Res N/w, Isolated, 1M, 0.063W, 1206 is a thick film chip resistor array featuring four isolated elements. It has a power rating of 0.0625W (1/16W) and can handle a maximum working voltage of 50V, with an overload voltage of up to 100V. The resistor operates effectively within a temperature range of -55°C to +155°C, with a specified ambient temperature of 70°C. This component is suitable for applications requiring a resistance range from 10Ω to 1MΩ, with a tolerance of ±5%. The temperature coefficient of resistance (TCR) is less than 400 PPM/°C for resistances below 10Ω and less than 200 PPM/°C for those 10Ω and above. The device is RoHS compliant, making it suitable for environmentally conscious designs. Engineers should consider this resistor array for projects that require compact, reliable, and isolated resistor solutions within the specified electrical and thermal parameters.

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 1M, 0.063W, 1206 Rohs Compliant Multicomp Pro - 93AH0250 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 1M, 0.063W, 1206 Rohs Compliant Multicomp Pro
93AH0250
Res N/w, Isolated, 1M, 0.063W, 1206 Rohs Compliant Multicomp Pro 93AH0250
RES N/W, ISOLATED, 1M, 0.063W, 1206 ROHS COMPLIANT: YES

RES N/W, ISOLATED, 1M, 0.063W, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res N/w, Isolated, 1M, 0.063W, 1206 Rohs Compliant Multicomp Pro - 87AH6351 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 1M, 0.063W, 1206 Rohs Compliant Multicomp Pro
87AH6351
Res N/w, Isolated, 1M, 0.063W, 1206 Rohs Compliant Multicomp Pro 87AH6351
RES N/W, ISOLATED, 1M, 0.063W, 1206 ROHS COMPLIANT: YES

RES N/W, ISOLATED, 1M, 0.063W, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 93AH0250
Product Name Res N/w, Isolated, 1M, 0.063W, 1206 Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311283 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 4756454 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers