multicomp PRO Res N/w, Isolated, 1K5, 0.063W, 1206 Rohs Compliant Multicomp Pro MP005621

Description
RES N/W, ISOLATED, 1K5, 0.063W, 1206 ROHS COMPLIANT: YES
Description
RES N/W, ISOLATED, 1K5, 0.063W, 1206 ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Res N/w, Isolated, 1K5, 0.063W, 1206 is a thick film chip resistor array designed for various electronic applications. It features a power rating of 0.0625W (1/16W) and can handle a maximum working voltage of 50V, with a maximum overload voltage of 100V. The resistor operates effectively within a temperature range of -55°C to +155°C, with a specified ambient temperature of 70°C. This component is constructed as a 4-element isolated array, suitable for applications requiring compact and efficient resistor solutions. The resistor values range from 10Ω to 1MΩ, with a tolerance of ±5%. The temperature coefficient of resistance (TCR) is specified as <10Ω: ±400ppm/°C and ,â 10Ω: ±200ppm/°C. The device is also RoHS compliant, making it suitable for environmentally conscious designs. Engineers considering this product should note its dielectric withstanding voltage of 300V and insulation resistance of 1,000 MΩ or more, ensuring reliable performance in various circuit conditions.

Datasheet Summary
Powered by GS/AI

The Res N/w, Isolated, 1K5, 0.063W, 1206 is a thick film chip resistor array designed for various electronic applications. It features a power rating of 0.0625W (1/16W) and can handle a maximum working voltage of 50V, with a maximum overload voltage of 100V. The resistor operates effectively within a temperature range of -55°C to +155°C, with a specified ambient temperature of 70°C. This component is constructed as a 4-element isolated array, suitable for applications requiring compact and efficient resistor solutions. The resistor values range from 10Ω to 1MΩ, with a tolerance of ±5%. The temperature coefficient of resistance (TCR) is specified as <10Ω: ±400ppm/°C and ,â 10Ω: ±200ppm/°C. The device is also RoHS compliant, making it suitable for environmentally conscious designs. Engineers considering this product should note its dielectric withstanding voltage of 300V and insulation resistance of 1,000 MΩ or more, ensuring reliable performance in various circuit conditions.

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 1K5, 0.063W, 1206 Rohs Compliant Multicomp Pro - 87AH6334 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 1K5, 0.063W, 1206 Rohs Compliant Multicomp Pro
87AH6334
Res N/w, Isolated, 1K5, 0.063W, 1206 Rohs Compliant Multicomp Pro 87AH6334
RES N/W, ISOLATED, 1K5, 0.063W, 1206 ROHS COMPLIANT: YES

RES N/W, ISOLATED, 1K5, 0.063W, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res N/w, Isolated, 1K5, 0.063W, 1206 Rohs Compliant Multicomp Pro - 93AH0233 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 1K5, 0.063W, 1206 Rohs Compliant Multicomp Pro
93AH0233
Res N/w, Isolated, 1K5, 0.063W, 1206 Rohs Compliant Multicomp Pro 93AH0233
RES N/W, ISOLATED, 1K5, 0.063W, 1206 ROHS COMPLIANT: YES

RES N/W, ISOLATED, 1K5, 0.063W, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 87AH6334
Product Name Res N/w, Isolated, 1K5, 0.063W, 1206 Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.05 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details