The Res N/w, Isolated, 0R, 0.063W, 1206 is a thick film chip resistor array featuring four isolated elements. It has a power rating of 0.0625W (1/16W) and can handle a maximum working voltage of 50V, with an overload voltage of up to 100V. The resistor operates effectively within a temperature range of -55°C to +155°C, with a specified ambient temperature of 70°C. This component is designed for applications requiring low resistance values, with a tolerance of ±5%. The resistance range spans from 10Ω to 1MΩ, with a temperature coefficient of resistance (TCR) of less than 400ppm/°C for resistances below 10Ω and less than 200ppm/°C for those above. The device is also RoHS compliant, making it suitable for environmentally conscious designs. Engineers should consider this resistor array for projects that require compact, reliable, and isolated resistor solutions in a 1206 package.
RES N/W, ISOLATED, 0R, 0.063W, 1206 ROHS COMPLIANT: YES
RES N/W, ISOLATED, 0R, 0.063W, 1206 ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 93AH0231 |
| Product Name | Res N/w, Isolated, 0R, 0.063W, 1206 Rohs Compliant Multicomp Pro |
| Configuration | Single Resistor |