Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SNAP ACTION SWITCHES
MULTICOMP PRO
MP005560 -- MICROSWITCH, SPST-NO, 3A, 125VAC ROHS COMPLIANT MULTICOMP PRO
multicomp PRO
Microswitch, Spst-No, 3A, 125Vac Rohs Compliant Multicomp Pro
MP005560
Description
MICROSWITCH, SPST-NO, 3A, 125VAC ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Datasheet
Description
MICROSWITCH, SPST-NO, 3A, 125VAC ROHS COMPLIANT: YES
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Spst-No, 3A, 125Vac Rohs Compliant Multicomp Pro
84AH0094
Microswitch, Spst-No, 3A, 125Vac Rohs Compliant Multicomp Pro
84AH0094
MICROSWITCH, SPST-NO, 3A, 125VAC ROHS COMPLIANT: YES
MICROSWITCH, SPST-NO, 3A, 125VAC ROHS COMPLIANT: YES
Supplier's Site
Datasheet
Technical Specifications
Newark, An Avnet Company
Product Category
Snap Action Switches
Product Number
84AH0094
Product Name
Microswitch, Spst-No, 3A, 125Vac Rohs Compliant Multicomp Pro
Standards and Certifications
RoHS
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Micro Switches
2496825
Specs
Actuator Style
Long Overtravel
Standards and Certifications
RoHS
Pole and Throw Specifications
Single Pole, Double Throw (SPDT)
View Details
OTTO Controls
Two-Step Trigger Switch with Boot Retaining Feature
U2-605
Specs
Actuator Style
Lever Style
View Details
Aratas America LLC
D2EW Sealed Ultra Subminiature Basic Switch
D2EW-B02MLS
Specs
Actuator Style
Pushbutton Style
Common Size
Standard
Pole and Throw Specifications
Single Pole, Single Throw (SPST); SPST-NO
View Details
Sensata Technologies
10AT Series High Current Hermetic Snap Action Positon Switches
Specs
Actuator Style
Pushbutton Style
Operating Temp
-85 to 275 F (-65 to 135 C)
Maximum Current
4 amps
View Details