The Multicomp Pro Microswitch (part number 84AH0085) is a single pole, single throw normally open (SPST-NO) switch rated for 0.1A at 30V DC. It features a miniature design that conforms to UL standards and is resistant to flux, making it suitable for various applications including communication equipment, household appliances, and security systems. The microswitch has a mechanical durability of at least 1,000,000 cycles and an electrical durability of 30,000 cycles at its rated load. It operates effectively within a temperature range of -25°C to +75°C. The contact resistance is a maximum of 100mΩ, and it offers an insulation resistance of at least 100MΩ. The switch is RoHS compliant, ensuring it meets environmental standards.
MICROSWITCH, SPST-NO, 0.1A, 30VDC ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Snap Action Switches |
| Product Number | 84AH0085 |
| Product Name | Microswitch, Spst-No, 0.1A, 30Vdc Rohs Compliant Multicomp Pro |
| Standards and Certifications | RoHS |