multicomp PRO Tactile Switch, 0.05A, 12Vdc, 250Gf Rohs Compliant Multicomp Pro MP005533

Description
TACTILE SWITCH, 0.05A, 12VDC, 250GF ROHS COMPLIANT: YES
Datasheet
Description
TACTILE SWITCH, 0.05A, 12VDC, 250GF ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switch, 0.05A, 12Vdc, 250Gf Rohs Compliant Multicomp Pro - 03AJ2356 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 12Vdc, 250Gf Rohs Compliant Multicomp Pro
03AJ2356
Tactile Switch, 0.05A, 12Vdc, 250Gf Rohs Compliant Multicomp Pro 03AJ2356
TACTILE SWITCH, 0.05A, 12VDC, 250GF ROHS COMPLIANT: YES

TACTILE SWITCH, 0.05A, 12VDC, 250GF ROHS COMPLIANT: YES

Supplier's Site Datasheet
Tactile Switch, 0.05A, 12Vdc, 250Gf Rohs Compliant Multicomp Pro - 84AH0079 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 12Vdc, 250Gf Rohs Compliant Multicomp Pro
84AH0079
Tactile Switch, 0.05A, 12Vdc, 250Gf Rohs Compliant Multicomp Pro 84AH0079
TACTILE SWITCH, 0.05A, 12VDC, 250GF ROHS COMPLIANT: YES

TACTILE SWITCH, 0.05A, 12VDC, 250GF ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 03AJ2356
Product Name Tactile Switch, 0.05A, 12Vdc, 250Gf Rohs Compliant Multicomp Pro
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Printmount Switch Short Stroke 12.7 mm - MTG - SCHURTER Inc
Specs
Switch Function Momentary Contact
Features Is UL listed; RoHS
Max. Actuating Force 0.1 lbs (0.0510 kg)
View Details
Vandal Resistant, Sealed, Momentary Action - P8-V - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details
B3FS-4 SMD Tactile Switch - B3FS-4055P - Aratas America LLC
Specs
Switch Dimensions 7.3 x 12 x 12 mm
Terminal Type Surfece mount
Min. Actuating Force 0.6 lbs (0.2600 kg)
View Details
5 suppliers
Tactile Switches - 36-5173-ND - DigiKey
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Actuator Specifications Snap Dome
Switch Function Momentary Contact
View Details
2 suppliers