multicomp PRO Tactile Switch, 0.05A, 12Vdc, 220Gf Rohs Compliant Multicomp Pro MP005532

Description
TACTILE SWITCH, 0.05A, 12VDC, 220GF ROHS COMPLIANT: YES
Datasheet
Description
TACTILE SWITCH, 0.05A, 12VDC, 220GF ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switch, 0.05A, 12Vdc, 220Gf Rohs Compliant Multicomp Pro - 03AJ2355 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 12Vdc, 220Gf Rohs Compliant Multicomp Pro
03AJ2355
Tactile Switch, 0.05A, 12Vdc, 220Gf Rohs Compliant Multicomp Pro 03AJ2355
TACTILE SWITCH, 0.05A, 12VDC, 220GF ROHS COMPLIANT: YES

TACTILE SWITCH, 0.05A, 12VDC, 220GF ROHS COMPLIANT: YES

Supplier's Site Datasheet
Tactile Switch, 0.05A, 12Vdc, 220Gf Rohs Compliant Multicomp Pro - 84AH0078 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 12Vdc, 220Gf Rohs Compliant Multicomp Pro
84AH0078
Tactile Switch, 0.05A, 12Vdc, 220Gf Rohs Compliant Multicomp Pro 84AH0078
TACTILE SWITCH, 0.05A, 12VDC, 220GF ROHS COMPLIANT: YES

TACTILE SWITCH, 0.05A, 12VDC, 220GF ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 03AJ2355
Product Name Tactile Switch, 0.05A, 12Vdc, 220Gf Rohs Compliant Multicomp Pro
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 486-3374-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Alternate Contact (Push-Push)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
4 suppliers
Sealed, Latching Pushbutton - P9M - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features Weather resistant or waterproof
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details
B3F Tactile Switch - B3F-1120 - Aratas America LLC
Specs
Switch Dimensions 5 x 6 x 6 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.2 lbs (0.0999 kg)
View Details
5 suppliers
Maxi Four Leg Key Pad Dome - 5176TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.9 lbs (0.4195 kg)
View Details
4 suppliers