multicomp PRO Battery, Nickel Metal Hydride, C, 4.5Ah; Battery Voltage Multicomp Pro MP005527

Description
BATTERY, NICKEL METAL HYDRIDE, C, 4.5AH; Battery Voltage:1.2V; Battery Technology:Nickel Metal Hydride; Battery Capacity:4.5Ah; Battery Size Code:C; Battery Terminals:Raised Positive and Flat Negative; External Diameter:25.5mm RoHS Compliant: NA
Datasheet
Description
BATTERY, NICKEL METAL HYDRIDE, C, 4.5AH; Battery Voltage:1.2V; Battery Technology:Nickel Metal Hydride; Battery Capacity:4.5Ah; Battery Size Code:C; Battery Terminals:Raised Positive and Flat Negative; External Diameter:25.5mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery, Nickel Metal Hydride, C, 4.5Ah; Battery Voltage Multicomp Pro - 87AH5747 - Newark, An Avnet Company
Chicago, IL, United States
Battery, Nickel Metal Hydride, C, 4.5Ah; Battery Voltage Multicomp Pro
87AH5747
Battery, Nickel Metal Hydride, C, 4.5Ah; Battery Voltage Multicomp Pro 87AH5747
BATTERY, NICKEL METAL HYDRIDE, C, 4.5AH; Battery Voltage:1.2V; Battery Technology:Nickel Metal Hydride; Battery Capacity:4.5Ah; Battery Size Code:C; Battery Terminals:Raised Positive and Flat Negative; External Diameter:25.5mm RoHS Compliant: NA

BATTERY, NICKEL METAL HYDRIDE, C, 4.5AH; Battery Voltage:1.2V; Battery Technology:Nickel Metal Hydride; Battery Capacity:4.5Ah; Battery Size Code:C; Battery Terminals:Raised Positive and Flat Negative; External Diameter:25.5mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 87AH5747
Product Name Battery, Nickel Metal Hydride, C, 4.5Ah; Battery Voltage Multicomp Pro
Primary Batteries Nickel Metal Hydride
Secondary Batteries Nickel-metal Hydride
Standard Cylindrical Battery Sizes C; C
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Voltage 3.7 volts
Capacity 4.62 ampere-hr
View Details
CBRIX50 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 25.6 volts
Capacity 48 ampere-hr
View Details
Rechargeable Battery Packs - 1839272 - RS Components, Ltd.
Specs
Secondary Batteries Lithium-ion
Specialty Cells Battery Packs and Assemblies; 70 x 56.5 x 37 mm
Capacity 5.2 ampere-hr
View Details