The Fuse, Time Delay, 3A, 125V, 2410 from Multicomp Pro is a surface-mount device designed for applications requiring inrush current withstand capability. It has an interrupting rating of 50 amperes at 125V AC/DC and 300 amperes at 32V DC. The fuse is constructed with a ceramic body and features gold-plated brass caps for termination. It operates effectively within a temperature range of -55°C to +125°C. The opening time characteristics vary based on the current, with a maximum opening time of 60 seconds at 2 times the rated current and a minimum of 0.02 seconds at 8 times the rated current. This product is RoHS compliant, making it suitable for environmentally conscious designs.
FUSE, TIME DELAY, 3A, 125V, 2410 ROHS COMPLIANT: YES
FUSE, TIME DELAY, 3A, 125V, 2410 ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Fuses |
| Product Number | 92AH1780 |
| Product Name | Fuse, Time Delay, 3A, 125V, 2410 Rohs Compliant Multicomp Pro |
| Approvals / Standards | RoHS |