multicomp PRO 3D Printer Filament, 1.75Mm, Pla, Copper; Diameter Multicomp Pro MP005456

Description
3D PRINTER FILAMENT, 1.75MM, PLA, COPPER; Diameter:1.75mm; Filament Colour:Copper; Filament Material:PLA (Polylactide); Melting Temperature Min:-; Melting Temperature Max:-; Filament Weight:1kg; Product Range:- RoHS Compliant: Yes
Datasheet
Description
3D PRINTER FILAMENT, 1.75MM, PLA, COPPER; Diameter:1.75mm; Filament Colour:Copper; Filament Material:PLA (Polylactide); Melting Temperature Min:-; Melting Temperature Max:-; Filament Weight:1kg; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3D Printer Filament, 1.75Mm, Pla, Copper; Diameter Multicomp Pro - 37AJ9014 - Newark, An Avnet Company
Chicago, IL, United States
3D Printer Filament, 1.75Mm, Pla, Copper; Diameter Multicomp Pro
37AJ9014
3D Printer Filament, 1.75Mm, Pla, Copper; Diameter Multicomp Pro 37AJ9014
3D PRINTER FILAMENT, 1.75MM, PLA, COPPER; Diameter:1.75mm; Filament Colour:Copper; Filament Material:PLA (Polylactide); Melting Temperature Min:-; Melting Temperature Max:-; Filament Weight:1kg; Product Range:- RoHS Compliant: Yes

3D PRINTER FILAMENT, 1.75MM, PLA, COPPER; Diameter:1.75mm; Filament Colour:Copper; Filament Material:PLA (Polylactide); Melting Temperature Min:-; Melting Temperature Max:-; Filament Weight:1kg; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 37AJ9014
Product Name 3D Printer Filament, 1.75Mm, Pla, Copper; Diameter Multicomp Pro
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

Flat Braided Lacing Tape, Dacron - 819 / 820 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Dacron
Applications Electrical
View Details
Lead Wool Snakes & Wraps/Annulus Shielding -  - MarShield
Specs
Type Sleeving or Wraps; Radiation Shielding
Width / OD 1.50 to 3.00 inch (38 to 76 mm)
Length 0.7 to 2.7 yd (0.6096 to 2.44 m)
View Details
Heat Resistant Ceramic Fiber Textiles - HYTEX® 2200 - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Cordage / Rope; Braided; Woven; Rope or Cordage; Sleeving or Wraps
Material Ceramic
Applications Chemical; Fire; Thermal Insulation; Gasket, Insulation
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric - PS - HIROSE PAPER MFG. CO., LTD.
Specs
Type Industrial Fabric; Fiber / Filament; Nonwoven
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
View Details