multicomp PRO 3D Printer Filament, 1.75Mm, Pla, Silver; Diameter Multicomp Pro MP005455

Description
3D PRINTER FILAMENT, 1.75MM, PLA, SILVER; Diameter:1.75mm; Filament Colour:Silver; Filament Material:PLA (Polylactide); Melting Temperature Min:-; Melting Temperature Max:-; Filament Weight:1kg; Product Range:- RoHS Compliant: Yes
Datasheet
Description
3D PRINTER FILAMENT, 1.75MM, PLA, SILVER; Diameter:1.75mm; Filament Colour:Silver; Filament Material:PLA (Polylactide); Melting Temperature Min:-; Melting Temperature Max:-; Filament Weight:1kg; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3D Printer Filament, 1.75Mm, Pla, Silver; Diameter Multicomp Pro - 37AJ9013 - Newark, An Avnet Company
Chicago, IL, United States
3D Printer Filament, 1.75Mm, Pla, Silver; Diameter Multicomp Pro
37AJ9013
3D Printer Filament, 1.75Mm, Pla, Silver; Diameter Multicomp Pro 37AJ9013
3D PRINTER FILAMENT, 1.75MM, PLA, SILVER; Diameter:1.75mm; Filament Colour:Silver; Filament Material:PLA (Polylactide); Melting Temperature Min:-; Melting Temperature Max:-; Filament Weight:1kg; Product Range:- RoHS Compliant: Yes

3D PRINTER FILAMENT, 1.75MM, PLA, SILVER; Diameter:1.75mm; Filament Colour:Silver; Filament Material:PLA (Polylactide); Melting Temperature Min:-; Melting Temperature Max:-; Filament Weight:1kg; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 37AJ9013
Product Name 3D Printer Filament, 1.75Mm, Pla, Silver; Diameter Multicomp Pro
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details
Silicone Coated Fabrics and Textiles - ARMATEX® SS 40 - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric
Material Ceramic
Applications Fire; Thermal Insulation; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
View Details
Flat Braided Lacing Tape, Dacron - 819 / 820 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Dacron
Applications Electrical
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric - PS - HIROSE PAPER MFG. CO., LTD.
Specs
Type Industrial Fabric; Fiber / Filament; Nonwoven
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
View Details