The Hook-Up Wire, 2.55mm, Black, 100m is a stranded TACW single core wire with PVC insulation, compliant with Defence Standard 61-12 Part 6 and BS 4808 Part 2. It is suitable for internal wiring in telephone and telegraph exchanges, as well as various electronic equipment. The conductor is made of tinned annealed copper wire, and the insulation is hard PVC. This wire has a minimum bend radius of 10 times its outer diameter and operates within a temperature range of -20°C to +85°C. It can handle a maximum working voltage of 1000V AC (rms) and has a minimum insulation resistance of 50MΩ.km at 20 ± 5°C. The spark test voltage is rated at 4000V AC, and the voltage test is at 1.5kV AC. Engineers considering this product should note its specifications and compliance standards to determine its suitability for their specific applications.
HOOK-UP WIRE, 2.55MM, BLACK, 100M ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 83AH4870 |
| Product Name | Hook-Up Wire, 2.55Mm, Black, 100M Rohs Compliant Multicomp Pro |
| Standards / Certifications | RoHS |