The Hook-Up Wire, 2.35mm, Green/Yellow, 100m is a stranded TACW single core wire with PVC insulation, compliant with RoHS standards. It is designed for use in telephone and telegraph exchanges as well as for internal wiring in electronic equipment. The wire is constructed from tinned annealed copper, providing good conductivity. It has a minimum bend radius of 10 times its outer diameter and operates effectively within a temperature range of -20°C to +85°C. The maximum working voltage is rated at 1000V AC (rms), with a minimum insulation resistance of 50MΩ.km at 20 ± 5°C. The wire also withstands a spark test of 4000V AC and a voltage test of 1.5kV AC. This product is suitable for applications requiring reliable and durable wiring solutions.
HOOK-UP WIRE, 2.35MM, GREEN/YELLOW, 100M ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 83AH4869 |
| Product Name | Hook-Up Wire, 2.35Mm, Green/yellow, 100M Rohs Compliant Multicomp Pro |
| Standards / Certifications | RoHS |