Hook-Up Wire, 1.55mm, Red/Yellow, 100m is a stranded TACW single core wire with PVC insulation, compliant with RoHS standards. It is designed for use in telephone and telegraph exchanges, as well as for internal wiring in electronic equipment. The wire is constructed from tinned annealed copper and features a hard PVC insulation with a radial thickness of 0.3mm. It has a minimum bend radius of 10 times the outer diameter and operates within a temperature range of -15°C to +85°C. The maximum working voltage is rated at 1000V AC (rms), with a minimum insulation resistance of 50MΩ.km at 20 ± 5°C. The product is suitable for applications requiring reliable electrical performance and compliance with Defence Standard 61-12 Part 6 and BS 4808 Part 2.
HOOK-UP WIRE, 1.55MM, RED/YELLOW, 100M ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 83AH4819 |
| Product Name | Hook-Up Wire, 1.55Mm, Red/yellow, 100M Rohs Compliant Multicomp Pro |
| Standards / Certifications | RoHS |